EN
  • EN
  • DE

OPA2604-Q1

Part No OPA2604-Q1
Manufacturer Texas Instruments
Description DUAL FET-INPUT, LOW DISTORTION OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233546-OPA2604-Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA2604-Q1 CAD Model

Description

The OPA2604-Q1 is an automotive-grade operational amplifier from Texas Instruments, designed with precision and robust performance in mind. This dual-channel op-amp is a part of the esteemed OPAx604 series, which is known for its high fidelity and audio-enhanced operational amplifiers. The device operates over a wide supply range and is optimized for applications requiring low distortion and low noise.

Key Features

  • Automotive Qualification: The OPA2604-Q1 is AEC-Q100 qualified, ensuring reliability and performance under the stringent conditions typical in automotive environments.
  • Dual Operational Amplifier: With two op-amps in a single package, this device allows for compact and efficient design in various audio and signal processing applications.
  • Wide Supply Range: It can operate from a supply voltage range of ±4.5V to ±24V, making it versatile for use in a broad array of automotive systems.
  • Low Distortion: The OPA2604-Q1 is designed to offer very low total harmonic distortion (THD), which is crucial for maintaining signal integrity in audio systems and other sensitive applications.
  • Low Noise: With its low-noise performance, this operational amplifier ensures a clean signal path, minimizing interference and enhancing overall system quality.

Applications

The OPA2604-Q1 is ideal for use in automotive audio systems, including:

  • Car audio amplifiers
  • Audio preamplifiers
  • Active filters
  • Signal processing equipment

Additionally, its rugged design and high-quality audio performance make it suitable for professional audio equipment, high-end consumer audio systems, and other signal processing applications where premium sound quality is imperative.

Conclusion

With its combination of automotive-grade reliability, high-fidelity audio performance, and versatile supply voltage range, the Texas Instruments OPA2604-Q1 operational amplifier stands as an excellent choice for designers looking to enhance the audio and signal processing capabilities of their automotive systems. Its low distortion and noise specifications ensure that it maintains signal integrity, delivering superior sound quality in even the most demanding environments.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4721 $54.7210
23+ $4.4899 $103.2677
35+ $4.3496 $152.2360
48+ $4.2093 $202.0464
62+ $4.0690 $252.2780
83+ $3.6481 $302.7923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 739 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess