EN
  • EN
  • DE

OPA2614ID

Part No OPA2614ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, High Gain Bandwidth, High Output Current Operational Amplifier with Current Limit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 2
SR - Slew Rate 145 V/μs
GBP - Gain Bandwidth Product 290MHz
-3db Bandwidth 180MHz
Current - Input Bias 6μA
Voltage - Input Offset 200μV
Operating Supply Current 12mA
Output Current per Channel 350mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1233553-OPA2614ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OPA2614
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OPA2614ID CAD Model

Description

The OPA2614ID is a high-performance operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This operational amplifier is part of the OPAx614 series, which are known for their wide bandwidth and fast slew rate, making them ideal for a variety of applications that require high-speed signal processing.

Key Features

  • Wide Bandwidth: The OPA2614ID boasts a wide bandwidth of 290MHz, ensuring it can handle high-frequency signals with ease.
  • High Slew Rate: With a slew rate of 410 V/µs, this operational amplifier can respond quickly to changes in input signals, which is crucial for high-speed applications.
  • Dual Operational Amplifier: This device features a dual op-amp configuration, providing two independent amplifiers in a single package, which saves space and simplifies design in dual-channel applications.
  • Low Distortion: The OPA2614ID offers low harmonic distortion, making it suitable for audio applications and other systems where signal integrity is paramount.
  • Supply Voltage: It operates over a wide supply voltage range from ±5V to ±15V, providing flexibility in various circuit designs.
  • Package: The OPA2614ID comes in an 8-pin SOIC package, which is a compact form factor for easy integration into a wide range of electronic devices.

Applications

The OPA2614ID is versatile and can be used in multiple applications, including:

  • Professional audio equipment
  • Video and RF amplification
  • Active filters and signal conditioning
  • Test and measurement systems
  • High-speed data acquisition

Conclusion

The Texas Instruments OPA2614ID operational amplifier is a robust, high-speed component that offers designers a combination of speed, precision, and reliability. Its dual-channel configuration, coupled with its high bandwidth and fast slew rate, make it an excellent choice for demanding applications that require the utmost in signal fidelity and dynamic performance. Whether used in professional audio or high-speed data systems, the OPA2614ID stands out as a top-tier component for advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3807 $61.9035
10+ $10.1585 $101.5850
16+ $9.8411 $157.4576
22+ $9.5236 $209.5192
28+ $9.2062 $257.7736
37+ $8.2538 $305.3906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess