EN
  • EN
  • DE
  • IT

OPA2658UB

Part No OPA2658UB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFB DUAL WIDEBAND 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1700V/µs
Current - Input Bias 30 µA
Voltage - Input Offset 2 mV
Current - Supply 10mA (x2 Channels)
Current - Output / Channel 120 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA265
Standard Package 100 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650875-OPA2658UB
Ultra Librarian 3D Model Ultra Librarian OPA2658UB CAD Model

Description

The OPA2658UB by Texas Instruments is a cutting-edge operational amplifier that caters to a wide range of applications requiring high-speed signal processing. Designed with precision and functionality in mind, this amplifier is an ideal choice for professionals in the fields of test and measurement, telecommunications, and audio processing.

Key Features

  • High Bandwidth: The OPA2658UB offers a robust bandwidth that ensures high-speed performance, making it suitable for applications that require fast signal acquisition and processing.
  • Low Distortion: With its low distortion characteristics, this operational amplifier delivers clean and accurate signal amplification, which is crucial for maintaining the integrity of the original signal.
  • Single Supply Operation: The ability to operate on a single power supply simplifies circuit design and reduces power consumption, while still delivering the performance needed for demanding applications.
  • Wide Supply Range: The OPA2658UB operates over a wide supply voltage range, providing flexibility in various system designs and ensuring compatibility with a broad array of other components.
  • Dual Amplifier Design: This product features a dual amplifier configuration, offering two amplifiers in one package, which saves space and reduces component count in circuit designs.

Applications

  • Test and Measurement Equipment
  • Telecommunications Infrastructure
  • Professional Audio Equipment
  • Active Filter Blocks
  • ADC/DAC Buffering

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA2658UB is no exception. It is designed to meet the rigorous standards expected by industry professionals and to ensure consistent performance over its operational lifespan. Whether used in laboratory equipment or integrated into high-fidelity audio systems, the OPA2658UB stands out as a reliable component that engineers can trust for their critical applications.

For more detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess