EN
  • EN
  • DE

OPA2734AIDGSTG4

Part No OPA2734AIDGSTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.6MHZ 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 1.6MHz
Current - Input Bias 100pA
Voltage - Input Offset 1μV
Operating Supply Current 600μA
Channel Output Current 20mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1084783-OPA2734AIDGSTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2734AIDGSTG4 CAD Model

Description

Product Overview: OPA2734AIDGSTG4 from Texas Instruments

The OPA2734AIDGSTG4 is a high-performance, precision operational amplifier (op-amp) manufactured by Texas Instruments. This device is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a multitude of applications including test and measurement systems, sensor conditioning, and active filtering circuits.

Key Features

  • Dual Operational Amplifier: The OPA2734AIDGSTG4 contains two independent op-amps in a single package, providing flexibility and space-saving advantages for complex circuit designs.
  • Wide Supply Range: This op-amp operates with a supply voltage range from 2.7V to 5.5V, accommodating a variety of power supply options and ensuring compatibility with both single and dual supply operations.
  • Low Noise Performance: With its low noise density of 8nV/√Hz at 1kHz, the OPA2734AIDGSTG4 is suitable for applications requiring high signal fidelity and minimal signal distortion.
  • High Speed: A bandwidth of 10MHz and a slew rate of 20V/μs allow this op-amp to handle rapid signal changes efficiently, making it a good fit for high-speed signal processing.
  • Rail-to-Rail Output: The ability to swing outputs close to the supply rails makes this device highly effective for driving analog-to-digital converters (ADCs) or other high dynamic range components.
  • Low Quiescent Current: The OPA2734AIDGSTG4 boasts a low quiescent current of 750μA per channel, which is beneficial for power-sensitive applications.

Applications

  • Audio Processing
  • Active Filtering
  • Sensor Conditioning
  • Data Acquisition Systems
  • Portable Instrumentation
  • Analog Signal Conditioning

With its MSOP-10 package, the OPA2734AIDGSTG4 is compact and suitable for space-constrained applications. It is also characterized for extended industrial temperature ranges, from -40°C to +125°C, ensuring reliable performance under varying environmental conditions.

Overall, the OPA2734AIDGSTG4 from Texas Instruments is a versatile and efficient solution for designers looking to improve the accuracy and responsiveness of their analog circuits without compromising on power efficiency.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess