EN
  • EN
  • DE

OPA320AQDBVRQ1

Part No OPA320AQDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT SOT23-5 / General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 0.2 pA
Voltage - Input Offset 40 µV
Current - Supply 1.45mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number OPA320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-OPA320AQDBVRQ1,296-45320-1,296-45320-2,-296-45320-1-ND,TEXTISOPA320AQDBVRQ1,OPA320AQDBVRQ1-ND,296-45320-6
Standard Package 3,000
Win Source Part Number 1009118-OPA320AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian OPA320AQDBVRQ1 CAD Model

Description

Product Overview: OPA320AQDBVRQ1 - Texas Instruments

The OPA320AQDBVRQ1 is a precision, low-voltage CMOS operational amplifier optimized for very low noise and wide bandwidth while operating on a low quiescent current. Designed by Texas Instruments, this op-amp is part of their automotive-qualified product line, ensuring reliability and performance in demanding automotive applications.

Key Features

  • Low Noise: The OPA320AQDBVRQ1 boasts an ultra-low voltage noise density of 7.5 nV/√Hz at 1 kHz, making it ideal for applications requiring high signal integrity.
  • Wide Bandwidth: With a bandwidth of 20 MHz at a gain of +1, this operational amplifier can handle a wide range of frequencies, suitable for fast signal processing tasks.
  • Low Quiescent Current: The device operates with a low quiescent current of 1.45 mA, contributing to energy efficiency in battery-powered applications.
  • Single-Supply Operation: It is designed for single-supply operation, ranging from 2.7 V to 5.5 V, which simplifies power supply design.
  • Rail-to-Rail Output: The rail-to-rail output swing allows for maximum dynamic range, which is especially beneficial in low-voltage applications.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, including extended temperature ranges and enhanced reliability testing.

Applications

The OPA320AQDBVRQ1 is versatile and can be used in a variety of automotive applications such as infotainment systems, ADAS (Advanced Driver-Assistance Systems), and sensor signal conditioning. Additionally, its precision characteristics make it suitable for medical equipment, power supply control, and other industrial uses where signal accuracy is paramount.

Package and Quality

This operational amplifier is available in a small SOT-23-5 package, making it easy to fit into space-constrained designs. The device is also supported by Texas Instruments' quality management processes, which includes rigorous testing to ensure high standards of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8167 $50.7006
44+ $2.3111 $101.6884
67+ $2.2389 $150.0063
93+ $2.1667 $201.5031
120+ $2.0945 $251.3400
160+ $1.8778 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,634 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess