EN
  • EN
  • DE

OPA362AIDCKR

Part No OPA362AIDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VIDEO DRIVER SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Filter
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 8.5MHz
Operating Supply Current 4.3mA
Channel Output Current 80mA
Supply Voltage - Operating 2.5 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1084913-OPA362AIDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA362AIDCKR CAD Model

Description

Product Overview: OPA362AIDCKR - Texas Instruments

The OPA362AIDCKR is a high-performance, CMOS operational amplifier designed by Texas Instruments, optimized for video and other applications requiring wide bandwidth. This amplifier is part of the OPAx362 series, which is known for its low power consumption and high-speed operation. It is especially suitable for battery-powered applications due to its efficient power usage.

With a wide bandwidth of 50MHz at a gain of +1, the OPA362AIDCKR provides a fast settling time, making it ideal for driving analog-to-digital converters (ADCs) or buffering digital-to-analog converters (DACs). Additionally, it offers a slew rate of 130V/μs, which allows for quick response times in high-speed signal processing applications.

The device operates on a single supply voltage ranging from 2.5V to 5.5V, which allows for flexibility in various circuit designs. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in low-voltage applications. The input voltage range includes the negative rail, thus providing further design versatility.

One of the key features of the OPA362AIDCKR is its power-saving mode, which reduces current consumption without sacrificing performance significantly. This feature is crucial for portable devices where power efficiency is a priority. The amplifier also exhibits excellent video performance with 0.01% differential gain and 0.01-degree differential phase for NTSC/PAL video signals, ensuring high-quality video reproduction.

This operational amplifier comes in a compact SC-70 package, which is suitable for space-constrained applications. The small footprint of the package does not compromise its thermal performance, making it a reliable choice for high-density circuit designs.

Overall, the OPA362AIDCKR from Texas Instruments is a versatile, efficient, and high-speed operational amplifier that meets the needs of various applications, including video amplification, telecommunications, and portable devices. Its combination of low power consumption, wide bandwidth, and compact size makes it an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7917 $51.4605
155+ $0.6496 $100.6880
240+ $0.6293 $151.0320
330+ $0.6090 $200.9700
425+ $0.5887 $250.1975
570+ $0.5278 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess