EN
  • EN
  • DE

OPA364IDRG4

Part No OPA364IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8V, 7MHz, 90dB CMRR, Single-Supply, Rail-to-Rail I/O Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233684-OPA364IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA364IDRG4 CAD Model

Description

The OPA364IDRG4 from Texas Instruments is a high-performance, CMOS operational amplifier optimized for very low voltage, single-supply applications. This op-amp is designed to operate with a power supply range of 2.2V to 5.5V, making it ideal for battery-powered devices and portable applications.

Key Features

  • Rail-to-Rail Output: The OPA364IDRG4 offers a rail-to-rail output swing, which maximizes the dynamic range in low-voltage applications.
  • Low Quiescent Current: With a quiescent current of only 750 µA, this op-amp is suitable for power-sensitive circuits, extending battery life in portable devices.
  • High Bandwidth: It has a bandwidth of 3 MHz, providing good dynamic response for a variety of applications, including audio and control systems.
  • Low Noise: The device features low noise performance, making it an excellent choice for high-fidelity audio amplification and signal conditioning.
  • High Input Impedance: The op-amp has a high input impedance, which minimizes the loading effect on the input signal source.

Applications

The OPA364IDRG4 is versatile and can be used in a wide range of applications, including:

  • Portable Audio Devices
  • Active Filters
  • Photodiode Amplification
  • Battery-Powered Instruments
  • Medical Instrumentation

Package and Quality

This op-amp is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is also part of Texas Instruments' Green initiative, and it is RoHS compliant, ensuring it meets the latest environmental standards for electronics. Additionally, the OPA364IDRG4 is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of temperatures.

Conclusion

With its low-power consumption, rail-to-rail output, and wide operating temperature range, the OPA364IDRG4 from Texas Instruments is an excellent choice for designers requiring a high-performance op-amp for their low-voltage or battery-powered applications.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0011 $54.0099
21+ $4.9240 $103.4040
32+ $4.7702 $152.6464
44+ $4.6163 $203.1172
57+ $4.4624 $254.3568
75+ $4.0008 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess