EN
  • EN
  • DE

OPA3690

Part No OPA3690
Manufacturer Texas Instruments
Description Wideband, Voltage Feedback OPERATIONAL AMPLIFIER With Disable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233696-OPA3690
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA3690 CAD Model

Description

Product Overview: Texas Instruments OPA3690

The OPA3690 from Texas Instruments is a robust, high-speed, triple current feedback operational amplifier designed to deliver exceptional performance for a wide range of applications. This amplifier is particularly well-suited for high-definition video processing, but its versatility extends to many other high-speed signal processing tasks where a triple op-amp configuration is advantageous.

Key Features

  • High Bandwidth: The OPA3690 offers a wide bandwidth of 430 MHz at a gain of +2, making it an excellent choice for video and other high-frequency applications.
  • Fast Slew Rate: With a fast slew rate of 2200 V/µs, this op-amp ensures rapid response times and is capable of handling rapid changes in input signals without distortion.
  • Triple Amplifier Design: The integration of three amplifiers in one package allows for compact and efficient designs, reducing the overall component count and simplifying PCB layout.
  • Low Distortion: The OPA3690 maintains low levels of harmonic distortion, a critical feature for maintaining signal fidelity in high-performance systems.
  • Flexible Power Supply: It operates on a wide supply range from ±4.5V to ±12V, accommodating various design requirements and allowing for greater design flexibility.

Applications

  • High-Definition Video Processing
  • Broadcast Equipment
  • Test and Measurement Instruments
  • Professional Video Equipment
  • Communication Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the OPA3690 is no exception. This product is built to meet the highest industry standards, ensuring long-term reliability and performance in critical applications.

Support and Resources

Designers can access a myriad of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI also offers customer support to assist with any aspect of the design and implementation process, ensuring that you can make the most of the OPA3690 in your application.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8506 $53.1036
14+ $7.2620 $101.6680
22+ $7.0351 $154.7722
30+ $6.8081 $204.2430
38+ $6.5812 $250.0856
51+ $5.9004 $300.9204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess