EN
  • EN
  • DE

OPA3691IDR

Part No OPA3691IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Triple Wideband, Current-Feedback OPERATIONAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 3
SR - Slew Rate 2100 V/μs
GBP - Gain Bandwidth Product 2GHz
-3db Bandwidth 280MHz
Current - Input Bias 15μA
Voltage - Input Offset 800μV
Operating Supply Current 15.3mA
Output Current per Channel 190mA
Dual Supply Voltage (±) 5 V ~ 12 V, ±2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1233698-OPA3691IDR
Manufacturer Homepage www.ti.com
Family Name OPA3691
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA3691IDR CAD Model

Description

The OPA3691IDR is a high-performance, triple, wideband, current-feedback operational amplifier designed by Texas Instruments to address a wide range of applications requiring high-speed signal processing. This versatile op-amp is well-suited for applications such as video broadcasting, imaging systems, and telecommunication signal chains, thanks to its excellent signal fidelity and bandwidth capabilities.

Key Features

  • Wideband Performance: The OPA3691IDR offers a wide bandwidth of 430 MHz at a gain of +2, ensuring that signals are amplified without significant loss of detail or speed, making it ideal for high-frequency applications.
  • High Output Current: With the ability to deliver a continuous output current of 90 mA, this op-amp can drive a wide range of loads, including cables and other high-capacitance or low-impedance loads.
  • Low Distortion: The device features a low harmonic distortion, which is critical for maintaining signal integrity in applications such as medical imaging and professional video equipment.
  • Triple Amplifiers: The inclusion of three amplifiers in a single package allows for compact and efficient design in multi-channel applications, reducing board space and simplifying circuit design.

Applications

  • Video Broadcasting Equipment
  • Professional Video Switching
  • Telecommunications Infrastructure
  • Test and Measurement Systems
  • Active Filtering

Package and Quality

The OPA3691IDR is offered in a compact SOIC-14 package, making it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets rigorous industry standards for performance and reliability, making it a trusted choice for critical applications where failure is not an option.

Conclusion

For designers looking for a reliable and high-performing solution to their high-speed amplification needs, the Texas Instruments OPA3691IDR stands out as a robust choice. Its combination of bandwidth, output current, and low distortion, packaged in a multi-channel design, offers a versatile platform for a myriad of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6685 $53.3480
19+ $5.4716 $103.9604
29+ $5.3007 $153.7203
39+ $5.1297 $200.0583
51+ $4.9587 $252.8937
68+ $4.4457 $302.3076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess