EN
  • EN
  • DE

OPA381AIDGKR

Part No OPA381AIDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Low Power, 18MHz Transimpedance Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Transimpedance
Number of Circuits 1
SR - Slew Rate 12 V/μs
GBP - Gain Bandwidth Product 18MHz
Current - Input Bias 3pA
Voltage - Input Offset 7μV
Operating Supply Current 800μA
Output Current per Channel 10mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1233716-OPA381AIDGKR
Manufacturer Homepage www.ti.com
Family Name OPA381
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA381AIDGKR CAD Model

Description

Product Overview: Texas Instruments OPA381AIDGKR

The OPA381AIDGKR is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the needs of a wide range of applications that require accurate signal amplification and conditioning. This op-amp is part of the OPAx381 family, which is renowned for its low noise, low power consumption, and high-speed operation.

Key Features

  • Low Offset Voltage: The OPA381AIDGKR features a low input offset voltage, which ensures high accuracy in signal amplification, making it ideal for precision instrumentation and measurement systems.
  • High Bandwidth: With a bandwidth of 90MHz, this op-amp is capable of handling high-speed signals, suitable for applications such as medical imaging, test equipment, and communication systems.
  • Low Noise: The device boasts a low noise density, contributing to a cleaner signal output and improved signal-to-noise ratio, crucial for sensitive applications like audio processing and data acquisition.
  • Power Efficiency: Operating with a low quiescent current, the OPA381AIDGKR is power-efficient, making it a good choice for battery-operated devices and portable equipment.
  • Wide Supply Range: It supports a wide supply voltage range, which provides design flexibility and compatibility with various system voltages.
  • Single or Dual Supply Operation: This operational amplifier can operate with either a single or dual supply, adding to its versatility in different circuit configurations.

Applications

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Medical Imaging Devices
  • Audio Processing Units
  • Industrial Control Systems
  • Telecommunications Infrastructure

The OPA381AIDGKR comes in a compact VSSOP-8 (DGK) package, which is suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh industrial environments. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources, helping engineers to streamline the development process and bring their products to market faster.

Whether you are designing a high-precision sensor interface or a sophisticated audio system, the OPA381AIDGKR from Texas Instruments offers the performance and reliability required to deliver top-notch results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3154 $50.9388
53+ $1.8998 $100.6894
82+ $1.8405 $150.9210
113+ $1.7811 $201.2643
146+ $1.7217 $251.3682
195+ $1.5436 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,666 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess