EN
  • EN
  • DE

OPA4187IRUMR

Part No OPA4187IRUMR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 16WQFN / Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.2V/µs
Gain Bandwidth Product 550 kHz
Current - Input Bias 100 pA
Voltage - Input Offset 1 µV
Current - Supply 100µA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number OPA4187
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-OPA4187IRUMRDKR,296-OPA4187IRUMRCT,296-OPA4187IRUMRTR
Standard Package 3,000
Win Source Part Number 1319830-OPA4187IRUMR
Ultra Librarian 3D Model Ultra Librarian OPA4187IRUMR CAD Model

Description

Introducing the OPA4187IRUMR from Texas Instruments

The OPA4187IRUMR is a precision operational amplifier (op-amp) that offers a perfect blend of high performance, low power consumption, and outstanding thermal stability. Manufactured by the renowned Texas Instruments, this op-amp is part of their OPAx187 series, which is known for its zero-drift architecture. This feature ensures that the OPA4187IRUMR maintains a stable offset voltage over time and temperature, making it an ideal choice for applications requiring precise signal conditioning and amplification.

With a wide supply range of 4.5V to 36V, the OPA4187IRUMR provides designers with the flexibility to use it in various systems without worrying about supply compatibility. Additionally, the device boasts a low quiescent current of only 850µA per channel, which is particularly beneficial for power-sensitive applications.

The OPA4187IRUMR comes in a compact RUM (VQFN-14) package, which not only saves space on the PCB but also helps in reducing the system's overall weight. This makes it well-suited for portable electronic devices where space and weight are at a premium.

Key features of the OPA4187IRUMR include its low offset voltage of 25µV (max) and low noise density of 8.8nV/√Hz, ensuring high-accuracy signal amplification. The device also offers a wide bandwidth of 2MHz, which is sufficient for a broad range of applications, from industrial control systems to medical devices.

Furthermore, the op-amp's robust design guarantees a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) of over 130dB, which is critical in environments with fluctuating power supplies and common-mode signals. Its excellent linearity and low harmonic distortion characteristics make it a prime choice for precision analog applications.

In summary, the OPA4187IRUMR from Texas Instruments is a versatile, high-precision operational amplifier that delivers reliable performance for a wide array of applications. Whether it's for industrial, automotive, or consumer electronics, the OPA4187IRUMR is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1759 $57.2313
15+ $6.7084 $100.6260
24+ $6.4988 $155.9712
32+ $6.2892 $201.2544
42+ $6.0795 $255.3390
56+ $5.4506 $305.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,033 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess