EN
  • EN
  • DE

OPA4237UA

Part No OPA4237UA
Manufacturer Texas Instruments
Description SINGLE-SUPPLY OPERATIONAL AMPLIFIERS MicroAmplifier™ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233752-OPA4237UA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA4237UA CAD Model

Description

Overview of Texas Instruments OPA4237UA

The OPA4237UA from Texas Instruments is a precision operational amplifier that offers a blend of high performance and low power consumption, making it an excellent choice for a wide range of applications. This op-amp is part of the OPAx237 series and is particularly well-suited for battery-powered instruments, sensor conditioning, and data acquisition systems.

Key Features

  • Low Power Consumption: The OPA4237UA is designed for energy efficiency, which is critical for extending the battery life of portable devices.
  • High Precision: With its low offset voltage and drift, this op-amp provides accurate signal amplification, ensuring high fidelity in measurement and control systems.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 36V, or ±1.35V to ±18V for dual supply configurations, providing flexibility in various circuit designs.
  • Low Noise: It features low noise density, making it an ideal choice for audio and other sensitive applications where signal integrity is paramount.
  • Quad Op-Amp Configuration: The OPA4237UA contains four independent op-amps in a 14-pin SOIC package, offering compact integration for multi-channel systems.

Applications

  • Portable Instrumentation
  • Sensor Conditioning
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Audio Processing

Reliability and Quality

Texas Instruments is known for its commitment to quality, and the OPA4237UA is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance over a wide temperature range.

Conclusion

With its precision, low power, and flexibility, the OPA4237UA from Texas Instruments stands out as a versatile component for designers looking to optimize their analog circuits. Whether it's for amplifying low-level signals or driving ADCs, this op-amp can be the cornerstone of high-performance electronic systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess