EN
  • EN
  • DE

TN2435N8-G

Part No TN2435N8-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 350V 365MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 350V
Id - Continuous Drain Current 365mA
Drive Voltage (Max Rds On, Min Rds On) 3V, 10V
Rds On (Maximum) at Id, Vgs 6Ohm at 750mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 200pF at 25V
Power Dissipation (Maximum) 1.6W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-243AA (SOT-89)
Manufacturer Package TO-243AA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271476-TN2435N8-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN2435N8-G CAD Model

Description

The TN2435N8-G from Microchip Technology is a robust and high-performance transistor that is designed to meet the needs of a wide range of electronic applications. This N-channel MOSFET is a testament to Microchip's commitment to providing innovative solutions that combine efficiency with reliability.

Key Features:

  • High Voltage Tolerance: The TN2435N8-G is capable of withstanding high voltages, making it suitable for various power management applications.
  • Low On-Resistance: This transistor is designed with low on-resistance, which ensures minimal power loss and enhances overall device efficiency.
  • High-Speed Switching: With its fast switching capabilities, the TN2435N8-G is ideal for high-speed circuit designs, contributing to better performance in digital and analog signal processing.
  • Thermal Stability: The device is characterized by its excellent thermal performance, allowing it to maintain functionality and reliability even under high temperature conditions.
  • Energy Efficiency: Its energy-efficient design leads to reduced power consumption, which is crucial for battery-powered devices and sustainable electronic designs.

Applications:

The versatility of the TN2435N8-G makes it suitable for a wide array of applications, including:

  • Power supply circuits
  • Motor control systems
  • LED lighting solutions
  • Automotive electronics
  • Switch mode power supplies (SMPS)
  • Consumer electronics

Product Specifications:

Parameter Value Package / Case TO-92-3 Transistor Polarity N-Channel Drain-Source Voltage (Vdss) 350V Continuous Drain Current (Id) 500mA Power Dissipation (Pd) 1W Operating Temperature Range -55°C to +150°C

The TN2435N8-G is a testament to Microchip Technology's dedication to providing high-quality components that enhance the performance and reliability of electronic systems. Whether you're designing for industrial, automotive, or consumer applications, this transistor is engineered to deliver superior performance and long-lasting durability.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1679 $151.7530
96+ $2.0980 $201.4080
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess