EN
  • EN
  • DE

OPA4342EA/250

Part No OPA4342EA/250
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 1mV
Operating Supply Current 150μA
Channel Output Current 15mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1084999-OPA4342EA/250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4342EA/250 CAD Model

Description

Product Overview: OPA4342EA/250

The OPA4342EA/250 is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision op-amp is part of the OPAx342 series, which are known for their low power consumption and rail-to-rail output swing. The OPA4342EA/250 is optimized for applications requiring a blend of low power operation, high accuracy, and the ability to operate from a single power supply over a wide range of voltages.

With its wide bandwidth and fast slew rate, the OPA4342EA/250 is an ideal choice for various applications, including sensor amplification, active filters, and general-purpose analog circuits. Furthermore, its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial in single-supply operations or when interfacing with analog-to-digital converters (ADCs).

Key Features:

  • Low Power Consumption: The OPA4342EA/250 is designed for power-sensitive applications, offering a low quiescent current that helps in reducing overall power usage.
  • Rail-to-Rail Output: This feature allows the op-amp to swing its output voltage from the negative supply rail to the positive rail, maximizing the signal dynamic range.
  • Wide Supply Range: The device can operate from a single supply voltage ranging from 2.5V to 5.5V, making it versatile for various applications.
  • High Slew Rate: A fast slew rate enables the OPA4342EA/250 to respond quickly to changes in the input signal, making it suitable for high-speed amplification tasks.
  • Low Input Bias Current: The low input bias current minimizes errors in precision applications, ensuring accurate signal processing.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, the OPA4342EA/250 is robust enough for use in harsh environments.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Analog Processing
  • Test Equipment
  • Audio Signal Amplification

The OPA4342EA/250 comes in a compact TSSOP-14 package, making it suitable for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools, to facilitate the integration of the OPA4342EA/250 into your next project. With its combination of features and support, this op-amp is an excellent choice for designers looking for a reliable and efficient solution to their analog circuit requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4926 $54.9260
23+ $4.5068 $103.6564
35+ $4.3660 $152.8100
48+ $4.2251 $202.8048
62+ $4.0843 $253.2266
82+ $3.6618 $300.2676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess