EN
  • EN
  • DE

OPA4354AIPW

Part No OPA4354AIPW
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0931+
Reference case TSSOP-14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 748082-OPA4354AIPW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA4354AIPW CAD Model

Description

Product Overview: Texas Instruments OPA4354AIPW

The Texas Instruments OPA4354AIPW is a high-performance, quad-operational amplifier that combines a wide bandwidth with rail-to-rail input and output swing capabilities. This operational amplifier is designed to provide professional electronic designers with a robust and versatile component for a wide array of applications, including audio processing, test equipment, and active filtering.

Key Features

  • Rail-to-Rail Input/Output: The OPA4354AIPW features rail-to-rail input and output, allowing for a wide dynamic range and making it suitable for single-supply applications as well as dual supplies up to ±5.5 V.
  • High Speed: With a bandwidth of 38MHz and a slew rate of 22V/µs, this op-amp is capable of handling high-speed signals and quick transient responses, making it ideal for high-performance systems.
  • Low Distortion: The device provides low harmonic distortion, which is critical for audio and signal processing applications that require high fidelity.
  • Low Noise: The OPA4354AIPW offers a low noise floor, contributing to improved signal integrity and performance in sensitive applications.
  • Quad Configuration: The quad configuration of the OPA4354AIPW saves space and simplifies design by providing four operational amplifiers in a single package.
  • Power-Saving Mode: This op-amp includes a power-saving mode that reduces current consumption when the amplifiers are not in active use, making it suitable for battery-powered devices.

Applications

  • Audio Processing
  • Active Filtering
  • Data Acquisition Systems
  • Test Equipment
  • Analog Signal Conditioning

The OPA4354AIPW is housed in a TSSOP-14 package, which provides a compact footprint while still offering excellent thermal performance. Texas Instruments' commitment to quality ensures that this operational amplifier meets the stringent requirements of the most demanding applications. Whether you are designing a high-end audio system, a complex test instrument, or any other application that requires a high-quality operational amplifier, the OPA4354AIPW is an excellent choice that combines performance, versatility, and reliability.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the Texas Instruments datasheets and product guides to ensure the OPA4354AIPW meets their project's specific needs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess