EN
  • EN
  • DE

09110012775

Part No 09110012775
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description MODULE FEMALE 1POS SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Module
Gender Female
Number of Positions 1
Termination Style Screw
Voltage Rating 4000V
Current Rating (Amps) 650A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633555-09110012775
Ultra Librarian 3D Model Ultra Librarian 09110012775 CAD Model

Description

N

You May Also Be Interested in

HARTING
MODULE FEMALE 9POS CRIMP
Need more? Email Us
HARTING
INSERT FEMALE 6P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT MALE 6POS+1GND PUSH IN
Need more? Email Us
HARTING
INSERT FEMALE 24POS PUSH IN
Need more? Email Us
HARTING
INSERT FEMALE 16POS SCREW
Need more? Email Us
HARTING
INSERT MALE 24P+1GND TERM BLOCK
Need more? Email Us
TE Connectivity
INSERT MALE 35POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT FMALE 16P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT FEMALE 4POS CRIMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess