EN
  • EN
  • DE
  • IT

OPA4684IPWT

Part No OPA4684IPWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Feedback Amplifier Circuit - 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name OPA4684
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -OPA4684IPWTG4, -296-13649-1-NDR, OPA4684IPWTG4, 296-13649-1, 296-13649-1-NDR, -OPA4684IPWTG4-NDR, -OPA4684IPWT-NDR, OPA4684IPWTG4-ND, 296-13649-2, -296-13649-1-ND, 296-13649-6, 296-13649-6-NDR, 296-13649-2-NDR, -296-13649-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929668-OPA4684IPWT
Ultra Librarian 3D Model Ultra Librarian OPA4684IPWT CAD Model

Description

Introducing the OPA4684IPWT from Texas Instruments

The OPA4684IPWT is a cutting-edge, high-speed, voltage-feedback operational amplifier designed by the renowned Texas Instruments. This component is part of TI's extensive portfolio of high-performance amplifiers that cater to a wide range of applications, including video and telecom infrastructure, test equipment, and many other demanding systems.

The OPA4684IPWT boasts a quad-channel configuration, providing designers with multiple amplifiers in a single package, which is ideal for space-constrained applications. Each channel is capable of delivering a high slew rate and wide bandwidth, making this op-amp suitable for high-speed signal processing tasks.

Key Features of the OPA4684IPWT:

  • High Bandwidth: Each amplifier channel offers a wide bandwidth of 360 MHz (G = +1), ensuring that signals are amplified with high fidelity over a broad range of frequencies.
  • Fast Slew Rate: With a rapid slew rate of 1500 V/µs, the OPA4684IPWT can handle quick transitions in voltage levels, making it ideal for high-speed applications.
  • Low Distortion: The device is designed to minimize distortion, which is critical for maintaining signal integrity in communication systems and video processing.
  • Multiple Channels: The quad-channel design allows for a compact and efficient system design, reducing the overall component count and saving valuable board space.
  • Wide Supply Range: It operates on a supply voltage range of ±4.5 V to ±5.5 V, providing flexibility in various circuit designs.

Applications:

The OPA4684IPWT is versatile and can be used in a multitude of applications. It's particularly well-suited for:

  • Professional Video Electronics
  • Telecommunications Equipment
  • Active Filter Blocks
  • Test and Measurement Systems
  • ADC/DAC Buffering

With its robust design and exceptional performance characteristics, the OPA4684IPWT operational amplifier from Texas Instruments stands out as a superior choice for designers looking to enhance the performance and efficiency of their high-speed signal processing systems. Its combination of speed, power efficiency, and reduced system footprint makes it an invaluable component in any advanced electronic design.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess