EN
  • EN
  • DE
  • IT

JANTX2N1486

Part No JANTX2N1486
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 55V 3A TO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 55 V 3 A - 1.75 W Through Hole TO-8
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/180
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-233AA, TO-8-3 Metal Can
Case / Package TO-8
Family Name 2N1486
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-15487, 1086-15487-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922344-JANTX2N1486
Ultra Librarian 3D Model Ultra Librarian JANTX2N1486 CAD Model

Description

Introducing the JANTX2N1486 by Microchip Technology

The JANTX2N1486 is a high-quality semiconductor device brought to you by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is a part of Microchip's extensive range of military-grade transistors, specifically designed to meet the rigorous standards of aerospace and defense applications.

Robust Performance and Reliability

The JANTX2N1486 is a NPN silicon transistor that offers outstanding performance under extreme conditions. It is built to handle high power and high voltage operations, making it an ideal choice for demanding environments. With its robust construction, the JANTX2N1486 ensures reliable operation and a long service life, even under the stresses of temperature fluctuations and vibration commonly found in aerospace and military applications.

Military Standards Compliance

As a JANTX level product, the JANTX2N1486 meets the stringent requirements of the MIL-PRF-19500/255 military specification. This ensures that each device is manufactured and tested to the highest standards for electronic components used in defense and aerospace industries. The JANTX qualification guarantees that this transistor will perform to the expected specifications, providing peace of mind for critical applications.

Key Features

  • High power and voltage capabilities
  • Exceptional reliability under harsh conditions
  • Compliance with MIL-PRF-19500/255 standards
  • Quality assurance with JANTX level testing
  • Hermetically sealed for maximum protection

Applications

The JANTX2N1486 is versatile and can be used in a variety of applications, including but not limited to:

  • Power regulation systems
  • Switching circuits
  • Amplifier modules
  • Pulse-handling circuits
  • High-reliability consumer electronics

With its combination of power, performance, and military-grade reliability, the JANTX2N1486 from Microchip Technology is a top choice for those seeking a dependable transistor for their high-stakes projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess