EN
  • EN
  • DE

OPA602AU/2K5E4

Part No OPA602AU/2K5E4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed Precision Difet® Operational Amplifier 8-SOIC -25 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 6.5 MHz
Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 75 dB
Gain Bandwidth Product 6.5 MHz
Height 1.75 mm
Input Bias Current 10 pA
Input Offset Voltage (Vos) 3 mV
Lead Free Yes
Length 4.9 mm
Max Dual Supply Voltage 18 V
Max I/O Voltage 3 mV
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 5 V
Min Operating Temperature -25 °C
Nominal Gain Bandwidth Product 6.5 MHz
Nominal Supply Current 4 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 3 mA
Operating Supply Voltage 18 V
Output Current 20 mA
Output Current per Channel 20 mA
Packaging Tape and Reel
Power Dissipation 1 W
Radiation Hardening No
RoHS Compliant
Slew Rate 35 V/µs
Thickness 1.58 mm
Voltage Gain 100 dB
Width 3.91 mm
Win Source Part Number 969586-OPA602AU/2K5E4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPA602AU/2K5E4 CAD Model

Description

The OPA602AU/2K5E4 is a high-performance operational amplifier manufactured by Texas Instruments, a leader in semiconductor design and production. This operational amplifier (op-amp) is part of TI's precision amplifier portfolio and is designed to offer excellent speed and accuracy for a wide range of applications, including test and measurement systems, professional audio equipment, and high-fidelity signal processing circuits.

Key Features

  • High Precision: The OPA602AU/2K5E4 provides outstanding precision with low offset voltage and drift over time and temperature, ensuring signal integrity and consistent performance.
  • Wide Bandwidth: It offers a wide bandwidth, which makes it suitable for high-speed signal processing applications that require fast settling times and high slew rates.
  • Low Noise: With its low noise characteristics, this op-amp minimizes the introduction of unwanted signals into the signal path, preserving the quality of the original signal.
  • Single-Supply Operation: The device can operate from a single power supply, which simplifies power management in circuit design and can help reduce system power consumption.
  • Dual Package: The OPA602AU/2K5E4 is available in a dual package configuration, allowing for compact designs or multiple op-amp configurations within a single device footprint.

Applications

  • Test and Measurement Equipment
  • Professional Audio Processing
  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Oscillators

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The OPA602AU/2K5E4 is no exception, with its robust design and manufacturing process ensuring reliability and performance in demanding environments. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess