EN
  • EN
  • DE

OPA650N/3K

Part No OPA650N/3K
Manufacturer Texas Instruments
Description Wideband, Low Power Voltage Feedback OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233895-OPA650N/3K
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA650N/3K CAD Model

Description

Overview of Texas Instruments OPA650N/3K

The Texas Instruments OPA650N/3K is a high-performance operational amplifier designed for a wide range of applications, including medical instrumentation, test and measurement systems, and audio processing. This precision op-amp is part of the industry-leading portfolio of integrated circuits from Texas Instruments, known for their reliability and cutting-edge technology.

Key Features

  • High-Speed Performance: The OPA650N/3K offers a fast settling time and high slew rate, making it an ideal choice for high-speed signal processing applications.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, ensuring accurate signal amplification across various applications.
  • Low Distortion: The low harmonic distortion and noise characteristics of the OPA650N/3K ensure that the signal integrity is maintained, providing clean and precise amplification.
  • Single-Supply Operation: This op-amp is capable of operating from a single power supply, simplifying the power supply design and reducing the overall system complexity and cost.
  • Robust Packaging: The OPA650N/3K comes in a durable package that is designed to withstand harsh industrial environments while maintaining performance and reliability.

Applications

Due to its versatile nature, the OPA650N/3K can be used in a multitude of applications, such as:

  • Professional audio equipment
  • Analog to digital converters (ADCs)
  • Active filters and amplifiers
  • Test and measurement instruments
  • Medical imaging systems

Product Specifications

The OPA650N/3K operational amplifier is available in a reel of 3000 units, catering to large-scale production needs. It is designed to operate over a wide temperature range, ensuring performance stability in various environmental conditions.

For engineers and designers looking for a reliable and high-performance operational amplifier, the Texas Instruments OPA650N/3K is an excellent choice, providing the quality and performance expected from a leading semiconductor manufacturer.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess