EN
  • EN
  • DE

OPA658U/2K5

Part No OPA658U/2K5
Manufacturer Texas Instruments
Description Wideband, Low-Power, Current-Feedback Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1233909-OPA658U/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA658U/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA658U/2K5

The OPA658U/2K5 is a high-performance, wideband voltage-feedback operational amplifier from Texas Instruments, designed for a multitude of applications that require a high slew rate and wide bandwidth. With its exceptional speed and low distortion characteristics, this amplifier is particularly well-suited for high-speed signal conditioning, imaging systems, and test equipment.

Key Features

  • Wideband Amplification: The OPA658U/2K5 boasts a wide bandwidth, making it ideal for applications that require the processing of signals with high frequency content.
  • High Slew Rate: With a high slew rate, the OPA658U/2K5 can handle rapid changes in input signals without distortion, ensuring signal fidelity in high-speed applications.
  • Low Distortion: The low distortion characteristic of the OPA658U/2K5 ensures that the signal integrity is maintained, providing a clean and accurate output for precision applications.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range, accommodating various system designs and requirements.
  • Robust Packaging: Supplied in a compact and reliable surface-mount package, the OPA658U/2K5 is designed for easy integration into a wide range of electronic systems.

Applications

  • High-speed data acquisition systems
  • Video processing
  • Test and measurement equipment
  • Medical imaging equipment
  • Communication infrastructure

Texas Instruments' OPA658U/2K5 is an excellent choice for designers who need a high-speed op-amp with wide bandwidth and low distortion. It offers the performance required for demanding applications while maintaining the quality and reliability that Texas Instruments is known for. Whether used in professional-grade video systems, high-speed data acquisition, or advanced medical imaging, the OPA658U/2K5 delivers the precision and speed needed to achieve outstanding results.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess