EN
  • EN
  • DE

OPA683IDBVTG4

Part No OPA683IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1.44GHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 540 V/μs
Gain Bandwidth Product (GBP) 1.44GHz
-3db Bandwidth 200MHz
Current - Input Bias 3μA
Voltage - Input Offset 1.5mV
Operating Supply Current 940μA
Channel Output Current 150mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1085087-OPA683IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA683IDBVTG4 CAD Model

Description

Product Overview: OPA683IDBVTG4 by Texas Instruments

The OPA683IDBVTG4 is a high-performance operational amplifier designed and manufactured by Texas Instruments (TI), a leader in analog and digital semiconductor ICs. This op-amp is part of TI's extensive range of amplifiers and linear solutions, known for their reliability and precision.

The OPA683IDBVTG4 offers a unique combination of speed and dynamic performance, making it an ideal choice for a variety of applications, including video processing, communications, active filtering, and test equipment. With a wide bandwidth and fast slew rate, this operational amplifier is capable of handling high-speed signals while maintaining signal fidelity.

Key features of the OPA683IDBVTG4 include:

  • Wide Bandwidth: The device offers a high bandwidth, which allows it to process signals with minimal distortion and ensures a wide range of frequencies can be amplified accurately.
  • High Slew Rate: With its high slew rate, the OPA683IDBVTG4 can respond quickly to changes in input signals, making it suitable for high-speed applications where rapid signal transitions are common.
  • Low Distortion: The operational amplifier is designed to have low distortion characteristics, ensuring clean amplification of signals without introducing significant noise or artifacts.
  • Single Supply Operation: This device can operate from a single power supply, simplifying the power supply design and making it easier to integrate into a variety of systems.
  • Robust Packaging: The OPA683IDBVTG4 is available in a compact SOT-23-5 package, which is suitable for space-constrained applications and provides reliable performance even in harsh environments.

With its combination of high-speed performance and low distortion, the OPA683IDBVTG4 from Texas Instruments is a versatile solution that meets the needs of demanding analog applications. Whether you're designing a professional audio system, a digital communication interface, or a sensitive measurement instrument, this operational amplifier is engineered to deliver top-tier performance and enhance the overall efficiency of your electronic designs.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team for further assistance with your design and product selection.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.2147
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073
ON Semiconductor
IC OPAMP GP 2 CIRCUIT MICRO8
Lowest to $0.4897
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Rohm Semiconductor
IC OPAMP GP 1 CIRCUIT 5SSOP
Lowest to $0.4505
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.1005

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1667 $50.1669
18+ $5.8804 $105.8472
27+ $5.6966 $153.8082
37+ $5.5129 $203.9773
47+ $5.3291 $250.4677
63+ $4.7778 $301.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess