EN
  • EN
  • DE

OPA704NA

Part No OPA704NA
Manufacturer Texas Instruments
Description CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1233950-OPA704NA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA704NA CAD Model

Description

Overview of Texas Instruments OPA704NA

The OPA704NA is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments, designed to meet a wide range of applications that demand both precision and high speed. This versatile op-amp is well-suited for applications such as video processing, telecommunications, and audio equipment, as well as instrumentation and control systems.

Key Features

  • Wide Bandwidth: The OPA704NA offers a wide bandwidth, making it ideal for applications that require fast signal processing.
  • High Slew Rate: With a high slew rate, this op-amp can handle rapid changes in input signals without distortion, ensuring accurate signal reproduction.
  • Low Distortion: The low harmonic distortion of the OPA704NA makes it an excellent choice for high-fidelity audio applications and other precision signal processing tasks.
  • Single Supply Operation: It is capable of operating from a single power supply, which simplifies the power supply design and can be beneficial in battery-powered or portable devices.
  • Robust Output Drive: The device can deliver a robust output drive, capable of driving capacitive loads, which is essential for driving cables or other reactive elements.

Applications

The OPA704NA's combination of speed and precision makes it suitable for a broad array of applications. Some of the typical applications include:

  • Active filters
  • ADC/DAC buffers
  • Audio processing
  • Signal conditioning
  • Professional video electronics
  • Test and measurement equipment

Package and Availability

The OPA704NA comes in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing flexibility for various PCB designs. Moreover, Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools to facilitate the integration of the OPA704NA into your projects.

In summary, the OPA704NA from Texas Instruments is a high-speed, precision operational amplifier that offers excellent performance for a range of applications that require high bandwidth and fast slew rates. Its low distortion and robust output drive make it a reliable choice for both commercial and industrial applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3603 $51.8015
12+ $8.5008 $102.0096
19+ $8.2352 $156.4688
26+ $7.9695 $207.2070
33+ $7.7039 $254.2287
44+ $6.9069 $303.9036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess