EN
  • EN
  • DE

OPA820IDBVTG4

Part No OPA820IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 280MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 240 V/μs
Gain Bandwidth Product (GBP) 280MHz
-3db Bandwidth 800MHz
Current - Input Bias 9μA
Voltage - Input Offset 200μV
Operating Supply Current 5.6mA
Channel Output Current 110mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1085139-OPA820IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Test & Measurement, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian OPA820IDBVTG4 CAD Model

Description

Product Overview: OPA820IDBVTG4 by Texas Instruments

The OPA820IDBVTG4 is a high-performance, voltage-feedback operational amplifier designed by Texas Instruments (TI) to cater to a wide range of applications requiring precision and speed. This op-amp features a single channel and comes in a compact SOT-23-5 package, making it ideal for space-constrained applications. It operates over a wide supply range from 4.5V to 12.6V, with a single supply voltage, or from ±2.25V to ±6.3V when using a dual supply.

With its high bandwidth of 180MHz and fast slew rate of 80V/μs, the OPA820IDBVTG4 is tailored for applications that demand high-speed signal processing, such as in test and measurement equipment, active filters, and high-speed data acquisition systems. Its low input noise density of 4.5nV/√Hz at 1kHz ensures that signals are amplified with minimal added noise, making it suitable for audio and instrumentation applications.

One of the key features of the OPA820IDBVTG4 is its low harmonic distortion, which is typically -92dBc at 1MHz. This characteristic is particularly important for maintaining signal fidelity in precision analog circuits, such as high-fidelity audio systems and professional-grade mixing consoles. Additionally, the device boasts a low input offset voltage of ±0.5mV and low input bias current of ±5pA, further ensuring the accuracy and quality of the output signal.

The OPA820IDBVTG4 is also characterized by its robust design, with an operating temperature range from -40°C to +125°C, which makes it suitable for industrial environments where temperature extremes are common. Texas Instruments has designed this op-amp with reliability in mind, ensuring that it meets the stringent requirements of various applications.

In summary, the OPA820IDBVTG4 from Texas Instruments is a versatile, high-speed op-amp that offers excellent performance for a variety of precision applications. Its combination of speed, low noise, and high linearity makes it an ideal choice for designers looking to optimize their analog signal chain for both performance and space.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2139 $52.1390
24+ $4.2781 $102.6744
37+ $4.1444 $153.3428
50+ $4.0107 $200.5350
65+ $3.8770 $252.0050
87+ $3.4760 $302.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess