EN
  • EN
  • DE

BCP5616QTA

Part No BCP5616QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor NPN 80 V 1 A 150MHz 2 W Surface Mount SOT-223-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223-3
Family Name BCP5616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number BCP5616QTADICT, BCP5616QTADITR, BCP5616QTADIDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863861-BCP5616QTA
Ultra Librarian 3D Model Ultra Librarian BCP5616QTA CAD Model

Description

Introducing the BCP5616QTA - A Robust NPN Bipolar Transistor from Diodes Incorporated

The BCP5616QTA is a high-performance NPN bipolar (BJT) transistor designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This versatile electronic component is specifically engineered to deliver efficient current regulation and amplification in a wide array of applications, making it a go-to choice for designers and engineers in the electronics industry.

At the heart of the BCP5616QTA lies its ability to handle moderate power levels while maintaining low saturation voltages, ensuring energy-efficient operation even under demanding conditions. This feature is particularly beneficial in applications such as switch mode power supplies, motor control circuits, and various types of amplifiers where power efficiency is paramount.

The BCP5616QTA boasts a collector-emitter voltage (Vceo) of 80V, which provides a comfortable margin for applications that experience voltage spikes or transients, thereby enhancing the reliability and longevity of the end product. Furthermore, its continuous collector current (Ic) rating of 1A makes it suitable for handling moderate power loads without compromising performance.

One of the standout features of the BCP5616QTA is its hFE (DC current gain) characteristic, which ensures consistent gain performance over a wide range of operating conditions. This transistor is also characterized by its low noise figure, making it an excellent choice for audio amplification and other noise-sensitive applications.

Diodes Incorporated has packaged the BCP5616QTA in a SOT-223 package, which not only provides a compact footprint for space-constrained designs but also offers excellent thermal performance. The robust package design, coupled with the transistor's inherent thermal stability, allows for reliable operation over a broad temperature range, making it suitable for industrial and automotive environments.

In summary, the BCP5616QTA from Diodes Incorporated is a high-quality NPN bipolar transistor that offers a balance of power handling, efficiency, and reliability. Its versatile characteristics and robust package make it an ideal choice for a wide range of electronic applications, from power management to signal amplification.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1426 $50.6230
750+ $0.1336 $100.2000
1,165+ $0.1291 $150.4015
1,670+ $0.1200 $200.4000
2,165+ $0.1155 $250.0575
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess