EN
  • EN
  • DE

OPA857IRGTT

Part No OPA857IRGTT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 220V/µs
-3db Bandwidth 130 MHz
Current - Input Bias 1 µA
Current - Supply 23.4mA
Voltage - Supply Span (Min) 2.6 V
Voltage - Supply Span (Max) 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number OPA857
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 651301-OPA857IRGTT
Ultra Librarian 3D Model Ultra Librarian OPA857IRGTT CAD Model

Description

Introducing the Texas Instruments OPA857IRGTT

The OPA857IRGTT is a cutting-edge, high-speed operational amplifier designed by Texas Instruments, a leader in semiconductor technology. This particular model is tailored for applications requiring fast and precise signal processing, making it an ideal choice for designers working in fields such as test and measurement, telecommunications, and medical imaging.

Key Features

  • High Bandwidth: The OPA857IRGTT boasts an impressive bandwidth, enabling it to handle high-frequency signals with ease. This makes it suitable for applications such as LIDAR systems and high-speed photodiode amplification.
  • Low Noise: With its low noise performance, this operational amplifier ensures signal integrity, which is crucial for applications where signal quality is paramount.
  • Fast Settling Time: The device's quick settling time allows for rapid signal processing, which can be critical in time-sensitive applications.
  • Wide Supply Range: The OPA857IRGTT operates over a wide supply voltage range, affording design flexibility and compatibility with a variety of other components.
  • Differential Output: The inclusion of a differential output helps to reduce common-mode noise and is beneficial in driving analog-to-digital converters (ADCs).
  • Robust Design: Texas Instruments is known for its commitment to reliability, and this product is no exception. It is designed to withstand challenging conditions, ensuring consistent performance.

Package and Availability

The OPA857IRGTT comes in a compact VQFN (RGT) package, which is not only space-saving but also offers good thermal performance. The small footprint of the device allows it to be easily integrated into space-constrained designs. This product is available through Texas Instruments' distribution network, ensuring easy access and timely delivery for manufacturers and hobbyists alike.

Applications

Due to its high-speed and precise amplification capabilities, the OPA857IRGTT is well-suited for a variety of applications, including:

  • Fiber optic receivers
  • Professional video electronics
  • Test and measurement equipment
  • Medical imaging systems
  • Non-destructive testing equipment

With its performance and reliability, the OPA857IRGTT from Texas Instruments is an excellent choice for any project requiring a high-speed operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3051 $51.6612
25+ $4.0327 $100.8175
39+ $3.8964 $151.9596
56+ $3.6240 $202.9440
72+ $3.4877 $251.1144
90+ $3.3515 $301.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,060 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess