EN
  • EN
  • DE

SPD04P10P

Part No SPD04P10P
Manufacturer Infineon Technologies
Catalog Misc Products
Description SIPMOS® Power-Transistor Features P-Channel Enhancement mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838528-SPD04P10P
Ultra Librarian 3D Model Ultra Librarian SPD04P10P CAD Model

Description

The SPD04P10P from Infineon Technologies is a P-channel StrongIRFET™ power MOSFET. This MOSFET is designed for a broad range of applications, excelling in high-performance power systems due to its optimized on-state resistance (Rds(on)) and switching characteristics.

Applications

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency.
  • Battery Management Systems: Protects batteries and manages charging/discharging in portable devices.
  • Load Switching: Controls power delivery to various loads in electronic circuits.
  • Power Tools: Used in cordless power tools for efficient power management.
  • LED Lighting: Drives and controls LED lighting systems.

Features

  • P-Channel MOSFET: Offers design flexibility for various power management architectures.
  • Low On-State Resistance (Rds(on)): Minimizes power losses, enhancing overall efficiency.
  • Optimized Gate Charge (Qg): Enables fast switching speeds, reducing switching losses.
  • Avalanche Rated: Provides robustness and reliability under transient conditions.
  • Lead-Free Package: Complies with environmental regulations.
  • StrongIRFET™ Technology: Designed for ruggedness and reliability in demanding applications.

Benefits

  • Increased System Efficiency: Low Rds(on) reduces conduction losses, improving overall efficiency.
  • Enhanced Thermal Performance: Enables cooler operation and increased system reliability.
  • Reduced Switching Losses: Fast switching speeds minimize energy wasted during switching transitions.
  • Improved System Reliability: Avalanche rating and robust design ensure reliable operation in harsh environments.
  • Simplified Design: Easy to implement in various power management circuits.
  • Meets Environmental Standards: Lead-free package ensures compliance with environmental regulations.

Additional Details

The SPD04P10P typically features a voltage rating of -100V and a continuous drain current (Id) rating that varies based on the specific package and operating conditions. Its low gate charge contributes to efficient high-frequency operation. The device is commonly available in a through-hole package, allowing for easy mounting and heatsinking. This MOSFET is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Infineon's StrongIRFET™ technology provides a superior balance between on-state resistance and gate charge, resulting in highly efficient and reliable power switching. The SPD04P10P is a preferred choice for designers seeking a robust and efficient P-channel MOSFET for demanding applications.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess