EN
  • EN
  • DE

OPT101P-JG4

Part No OPT101P-JG4
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description IC AMP MONOLTHC/PHOTOD 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Ambient
Wavelength 650nm
Proximity Detection No
Output Type Voltage
Supply Voltage - Operating 2.7 V to 36 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 060942-OPT101P-JG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPT101P-JG4 CAD Model

Description

The OPT101P-JG4 is a monolithic photodiode and single-supply transimpedance amplifier integrated on a single chip by Texas Instruments.

  • Power Supply: 2.7V to 36V
  • Feedback Resistor: Internal 1MΩ
  • Photodiode Active Area: 1.2mm by 1.2mm
  • Spectral Response: 300nm to 1100nm
  • Bandwidth: 14kHz

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us
Honeywell
INFRARED SENSOR
Lowest to $57.7408
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT 505NM AMBIENT 6 UDFN
Lowest to $1.7383
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Need more? Email Us
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
Vishay
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess