EN
  • EN
  • DE

OPT211P-J

Part No OPT211P-J
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083325-OPT211P-J
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OPT211P-J CAD Model

Description

The OPT211P-J is a highly integrated photodiode amplifier module designed by Texas Instruments to offer exceptional performance in light measurement applications. This precision instrument combines a photodiode and a transimpedance amplifier in a single compact package, ensuring ease of use and high signal quality.

Key Features

  • Integrated Photodiode: The OPT211P-J comes with an integrated silicon photodiode that exhibits high responsiveness across a wide spectral range, making it suitable for a variety of light detection tasks.
  • Transimpedance Amplifier: The onboard transimpedance amplifier converts the photodiode's current output to a voltage, providing a low-noise, high-gain signal for precise light intensity measurements.
  • Single Supply Operation: This device operates from a single 2.7V to 36V supply or ±1.35V to ±18V, offering flexibility in various circuit configurations and simplifying power supply design.
  • High Bandwidth: With a bandwidth of 14kHz, the OPT211P-J ensures fast response times, making it ideal for applications requiring rapid light intensity changes detection.
  • Low Quiescent Current: It features a low quiescent current, which makes it energy-efficient and suitable for battery-powered or portable devices.

Applications

The OPT211P-J is versatile and can be used in a wide range of applications, including:

  • Laboratory and medical instrumentation
  • Optical power meters
  • Bar code scanners
  • Colorimetry
  • Light control systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the OPT211P-J is no exception. This product is built to meet high standards, ensuring consistent performance and durability in demanding environments.

Conclusion

Whether for industrial, commercial, or research applications, the OPT211P-J from Texas Instruments is a reliable choice for precision light measurement. Its integration of a photodiode with a transimpedance amplifier, along with its other features, makes it a convenient and efficient solution for designers and engineers.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess