EN
  • EN
  • DE

OPT3006YMFR

Part No OPT3006YMFR
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 550NM AMB 6PICOSTAR / OPT3006 Ultra-Thin Ambient Light Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Ambient
Wavelength 550nm
Proximity Detection No
Output Type I2C
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-XFDFN
Supplier Device Package 6-PicoStar
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802110-OPT3006YMFR
Ultra Librarian 3D Model Ultra Librarian OPT3006YMFR CAD Model

Description

Texas Instruments OPT3006YMFR Ambient Light Sensor

The Texas Instruments OPT3006YMFR is a precision ambient light sensor (ALS) that accurately measures the intensity of visible light. The OPT3006YMFR is an ideal solution for systems that require an ambient light sensing component with a wide dynamic range and a high level of spectral sensitivity to mimic the human eye's response to light intensity.

Designed with advanced photodiode technology, this sensor operates under a variety of lighting conditions, from natural daylight to artificial indoor light. Its ability to adapt to different types of environments makes it suitable for use in applications such as mobile devices, digital signage, lighting control systems, and smart home automation.

The device features an I2C interface for easy communication with microcontrollers, and it comes in a compact 2-mm x 2-mm package, making it convenient for integration into space-constrained designs. The OPT3006YMFR boasts a low power consumption profile, which is critical for battery-powered applications, ensuring longer operating life and better energy efficiency.

With its automatic full-scale setting feature, the OPT3006YMFR can adjust to varying light conditions without the need for manual intervention. This auto-ranging capability allows for seamless operation from dark environments to bright sunlight. Moreover, the sensor's programmable interrupt feature enables it to notify the host system when the light level crosses a user-defined threshold, which can be particularly useful for power-saving strategies and optimizing system response.

Texas Instruments' commitment to high-quality components ensures that the OPT3006YMFR is a reliable and accurate sensor for your lighting measurement needs. Whether you are developing a new smartphone, a smartwatch, or an advanced lighting control system, the OPT3006YMFR offers the performance and versatility required to enhance your product's user experience.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR OPT AMBIENT 10 UFQFN
Lowest to $1.2272
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $10.2632
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
Murata Electronics North America
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7684 $53.0520
70+ $1.4510 $101.5700
110+ $1.4057 $154.6270
150+ $1.3604 $204.0600
195+ $1.3150 $256.4250
255+ $1.1790 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess