EN
  • EN
  • DE

P82B96DRG4

Part No P82B96DRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 4pF
Supply Voltage - Operating 2 V to 15 V
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 081177-P82B96DRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P82B96DRG4 CAD Model

Description

The P82B96DRG4 from Texas Instruments is a sophisticated, high-performance device designed to provide a solution for various applications requiring long-distance data transmission.

  • Type: Dual bidirectional buffer
  • Application: extends the capabilities of I2C (Inter-Integrated Circuit) bus systems
  • Ideal for: applications such as telecommunications, industrial control links, and networking
  • Features: isolating the capacitance of the I2C bus to enable highly flexible and robust network configurations.
  • Capacitance Support: Support up to 400 pF on the Sx/Sy side and 4000 pF on the Lx/Ly side.
  • Compatibility: interface directly with Standard mode, Fast mode, or Fast mode Plus I2C devices and buffers
  • Multi Master/Slave Support: function with multiple masters and slaves
  • Voltage Compatibility: This device is compatible with most I2C devices, irrespective of their operating voltage
  • Noise Immunity: designed with a high level of noise immunity
  • Data Rate: maximum data rate of 1 Mbps
  • Fail-Safe Feature: equipped with a fail-safe feature that ensures that the output is in a known state when the input is left floating.
  • Operating temperature range: -40°C to 85°C

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $3.4153
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4194 $51.2910
32+ $3.2030 $102.4960
49+ $3.0948 $151.6452
70+ $2.8784 $201.4880
91+ $2.7702 $252.0882
113+ $2.6620 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess