EN
  • EN
  • DE

PAFE7950ABJ

Part No PAFE7950ABJ
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Four-transmit, six-receive, X-band, RF-sampling AFE with 12-GSPS DACs and 3-GSPS ADCs 400-FCBGA -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Height 2.65 mm
Length 17 mm
Number of Pins 400
Thickness 2.48 mm
Width 17 mm
Win Source Part Number 998695-PAFE7950ABJ
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAFE7950ABJ CAD Model

Description

The PAFE7950ABJ is a high-performance, precision integrated circuit from Texas Instruments, designed for a wide range of applications requiring accurate analog-to-digital conversion. This product stands out in the market due to its exceptional reliability, versatility, and the cutting-edge technology that Texas Instruments is known for.

Key Features

  • High Precision: The PAFE7950ABJ boasts a high level of precision, making it ideal for critical applications where data accuracy is paramount.
  • Low Power Consumption: With energy efficiency in mind, this product is engineered to consume minimal power, thereby extending the battery life of portable devices.
  • Wide Input Range: The device can handle a broad range of input signals, offering great flexibility in various use cases.
  • Durable Design: Built to last, the PAFE7950ABJ is manufactured using robust materials that withstand harsh conditions and extend the product's lifespan.

Applications

The versatile nature of the PAFE7950ABJ allows it to be used in numerous applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics
  • Portable devices

Technical Specifications

The PAFE7950ABJ is equipped with a range of technical specifications that ensure it meets the requirements of the most demanding applications. These specifications include:

Specification Detail
Resolution High-resolution ADC
Interface User-friendly digital interface
Operating Temperature Specified for a wide temperature range
Package Robust packaging suitable for various mounting techniques

For engineers and designers looking for a reliable ADC solution, the PAFE7950ABJ from Texas Instruments represents a top-tier option that combines performance with durability. Its comprehensive feature set ensures that it can meet the requirements of a diverse array of applications, making it a go-to choice for professionals seeking the best in analog-to-digital conversion technology.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess