EN
  • EN
  • DE

PAL14L4ANC

Part No PAL14L4ANC
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Description Progammable Array Logic Series 24 (PAL Series 24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 267645-PAL14L4ANC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAL14L4ANC CAD Model

Description

The PAL14L4ANC is a high-performance, versatile product from Texas Instruments, a global leader in semiconductor technology.

  • Product Type: Programmable Array Logic (PAL) series
  • Device Type: Programmable logic device (PLD)
  • Applications: Industrial control systems, communication devices, consumer electronics, and more.
  • High-Speed Performance: Features a fast access time.
  • Programmability: Can be programmed to perform a wide range of logic functions.
  • Robust Design: High level of durability and reliability.
  • Energy Efficiency: Operates at a low power consumption level.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess