EN
  • EN
  • DE

PC16650DVEF

Part No PC16650DVEF
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 268777-PC16650DVEF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC16650DVEF CAD Model

Description

The PC16650DVEF is a high-performance, feature-rich product from Texas Instruments, a renowned global semiconductor company that designs and manufactures a broad spectrum of innovative solutions.

  • Type: Enhanced UART (Universal Asynchronous Receiver/Transmitter)
  • FIFO Size: 128-byte FIFO
  • Applications: Industrial control systems, networking equipment, and data communication devices
  • Data Rates: 300 bps to 1.5 Mbps
  • Flow Control: Automatic hardware and software flow control
  • Power Consumption: Low power consumption
  • Supply Voltage: Single 5V
  • Standby Mode: Low power standby mode
  • Package: 48-pin SSOP (Shrink Small Outline Package)
  • Compliance: RoHS compliant

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess