EN
  • EN
  • DE

PCA8550DR

Part No PCA8550DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC NON-VOLATILE REG MUX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2mA, 2mA
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number PCA8550
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930079-PCA8550DR
Ultra Librarian 3D Model Ultra Librarian PCA8550DR CAD Model

Description

The PCA8550DR is a state-of-the-art device from Texas Instruments, renowned for its high-quality and performance-driven integrated circuits. This particular product is a part of Texas Instruments' portfolio of power management solutions, designed to cater to the needs of modern electronic applications requiring efficient power distribution and control.

Key Features

  • High Integration: The PCA8550DR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of power management systems.
  • Flexibility: Its versatile configuration options allow it to be used in a wide range of applications, from consumer electronics to industrial systems.
  • Efficiency: Designed for optimal power efficiency, the PCA8550DR helps to minimize power loss and improve the overall energy consumption of the system it is used in.
  • Compact Size: The device comes in a small form factor, making it ideal for space-constrained applications where board real estate is at a premium.
  • Reliability: As with all Texas Instruments products, the PCA8550DR is built to meet high standards of reliability and longevity, ensuring stable performance over its operational lifespan.

Applications

The PCA8550DR is suitable for a variety of applications, including but not limited to:

  • Power supply control in consumer electronics like smartphones, tablets, and laptops
  • LED drivers and lighting control systems
  • Battery management systems in portable devices
  • Automotive electronics for power distribution and control
  • Industrial automation systems requiring precise power management

Technical Specifications

The PCA8550DR boasts technical specifications that ensure its adaptability and performance in diverse environments:

  • Multiple power control channels
  • Programmable output voltage levels
  • High switching frequency for efficient power conversion
  • Low quiescent current to reduce standby power consumption
  • Robust thermal performance for enhanced durability

With its combination of integration, efficiency, and reliability, the PCA8550DR from Texas Instruments represents a top-tier solution for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4689 $52.0335
36+ $2.8463 $102.4668
55+ $2.7574 $151.6570
75+ $2.6684 $200.1300
97+ $2.5795 $250.2115
130+ $2.3126 $300.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess