EN
  • EN
  • DE
  • IT

PCA9534PWG4

Part No PCA9534PWG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1086776-PCA9534PWG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9534PWG4 CAD Model

Description

Product Overview: PCA9534PWG4 from Texas Instruments

The PCA9534PWG4 is an innovative integrated circuit component designed by Texas Instruments, renowned for its expertise in semiconductor manufacturing. This device is part of the PCA9534 series, which are 8-bit General Purpose Input/Output (GPIO) expanders with an I2C-bus/SMBus interface. The PCA9534PWG4 is particularly well-suited for applications where additional I/Os are needed or when a microcontroller lacks the necessary I/O expansion capabilities.

Key Features

  • I/O Expansion: Provides 8 additional I/O ports that can be configured as inputs or outputs, enhancing the flexibility of microcontroller-based systems.
  • Interface: Utilizes a two-wire I2C-bus/SMBus serial interface, which supports hot insertion, minimizing downtime and allowing for easy integration into existing systems.
  • Addressing: Offers three hardware address pins, allowing up to eight PCA9534PWG4 devices on the same I2C-bus/SMBus, resulting in a total of 64 additional I/Os.
  • Power Supply: Operates within a wide voltage range of 2.3 V to 5.5 V, making it compatible with both 3.3 V and 5 V systems.
  • Power Consumption: Features low standby current, which is crucial for power-sensitive applications.
  • Interrupt Output: Includes an interrupt output which can be connected to the interrupt input of a microcontroller, informing when an input state has changed.
  • Packaging: Comes in a TSSOP-16 package, which is optimized for space-constrained applications.

Applications

The PCA9534PWG4 is versatile and can be used in a wide range of applications, including:

  • Servers
  • Personal Electronics
  • Industrial Control
  • Home Automation
  • Medical Equipment

Why Choose PCA9534PWG4

Engineers and designers opt for the PCA9534PWG4 for its ease of use, reliability, and Texas Instruments' commitment to quality. The device's ability to operate over a broad voltage range and interface with multiple devices on the same bus makes it an excellent choice for complex, multi-functional systems. Moreover, its low power consumption and interrupt feature ensure efficient and responsive operations, critical in modern electronic devices.

You May Also Be Interested in

Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5444 $54.0540
70+ $1.4467 $101.2690
110+ $1.3978 $153.7580
155+ $1.3000 $201.5000
200+ $1.2512 $250.2400
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess