EN
  • EN
  • DE

PCA9538DBR

Part No PCA9538DBR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 026467-PCA9538DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9538DBR CAD Model

Description

The PCA9538DBR is a state-of-the-art product from Texas Instruments, a globally recognized leader in the design and manufacturing of semiconductors and advanced integrated circuits.

  • Function: 8-bit I2C and SMBus I/O expander
  • Device Type: 8-bit CMOS device
  • Parallel I/O Expansion: 8-bit parallel input/output (I/O) expansion for I2C-bus/SMBus applications
  • Features: Interrupt output, a hardware reset input, and configuration registers
  • Standby Current: Low standby current
  • Operating Voltage: 1.65 V to 5.5 V
  • Interrupt Output: Open-drain interrupt output
  • I/O States Retention: Ability to retain its input/output states when the device is in standby mode
  • Package: Small 16-pin SSOP package
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $2.9105
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Exar Corporation
IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $5.2229
NXP / Nexperia
IC I2C BUS/SMBUS 16BIT 24HVQFN / I/O Expander 16 I²C 400 kHz 24-HVQFN (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,380 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess