EN
  • EN
  • DE
  • IT

PCA9539DWR

Part No PCA9539DWR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SOIC / REMOTE 16-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT, RESET, AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Part Number Series PCA9539
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812645-PCA9539DWR
Ultra Librarian 3D Model Ultra Librarian PCA9539DWR CAD Model

Description

Product Overview: PCA9539DWR from Texas Instruments

The PCA9539DWR is a robust, low-voltage 16-bit I²C-bus and SMBus I/O expander designed and manufactured by Texas Instruments (TI). This integrated circuit is engineered to provide general-purpose remote I/O expansion for most microcontroller families via the I²C interface, which is especially useful in applications where pins are limited.

Key Features

  • Interface: The PCA9539DWR operates through an I²C-bus/SMBus interface, supporting standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I²C protocols.
  • Voltage Range: It boasts a wide V<sub>CC range of 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • Channels: This device expands I/O options by offering 16 I/O pins that can be configured as inputs or outputs.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding input port register state, enhancing the efficiency of the I/O expansion by alerting the host controller to changes.
  • Power-Up Configuration: All I/Os are configured as inputs at power-up, which helps to prevent unintended outputs during system initialization.
  • Polarity Inversion: The PCA9539DWR includes polarity inversion registers that allow the polarity of the I/O to be inverted if required.
  • Packaging: The device comes in a TSSOP-24 (thin shrink small outline package) which is conducive for space-constrained applications.

Applications

The PCA9539DWR is ideally suited for a wide array of applications, including:

  • Servers
  • Personal computers
  • Industrial control
  • Medical equipment
  • Mobile phones
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the PCA9539DWR is designed to meet high standards of quality and reliability. It is also supported by TI's comprehensive technical documentation, making integration into your project seamless and efficient.

You May Also Be Interested in

Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
Harris Corporation
IC XPNDR 40DIP
Lowest to $20.0605
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $9.1405
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6709 $53.6963
16+ $6.2941 $100.7056
25+ $6.0974 $152.4350
34+ $5.9007 $200.6238
44+ $5.7040 $250.9760
59+ $5.1140 $301.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess