EN
  • EN
  • DE

PCA9539PWG4

Part No PCA9539PWG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description SMBus Low-Power I/O Expander
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1235975-PCA9539PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking
Family Name PCA9539
Introduction Date August 01, 2003
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9539PWG4 CAD Model

Description

Product Overview: PCA9539PWG4 by Texas Instruments

The PCA9539PWG4 is a robust, low-voltage 16-bit I2C-bus I/O expander designed and manufactured by Texas Instruments. This versatile integrated circuit is engineered to provide general-purpose remote I/O expansion for most microcontroller families via the two-line bidirectional I2C bus (serial clock (SCL), serial data (SDA)).

The device's 16-bit I/O port functionally consists of two 8-bit ports (Port 0 and Port 1). Each port has its own input and output registers, as well as its own configuration registers that can be used to set the mode of operation. This flexibility allows each I/O to be used as an input or output without the use of a data direction control signal. This is especially useful for creating additional I/O points in space-constrained applications such as servers, personal computers, and consumer electronics where additional I/O pins are needed.

The PCA9539PWG4 operates at a supply voltage ranging from 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. This allows for easy integration into mixed-voltage systems without the need for additional level shifting, simplifying design and reducing component count.

Key features of the PCA9539PWG4 include:

  • Polarity inversion register to configure the polarity of the input port data.
  • Low standby current, making it suitable for battery-powered applications.
  • Active-low interrupt output which can be connected to the microcontroller's interrupt input to indicate that an input state has changed.
  • Internal power-on reset.
  • Noise filter on SCL/SDA inputs to suppress noise spikes.
  • 400 kHz fast I2C bus.
  • Compliant with the I2C-bus Fast and Hs modes.

The PCA9539PWG4 is available in a TSSOP-24 package, which helps to minimize the footprint on the PCB and is ideal for applications where space is at a premium. Its wide operating temperature range from -40°C to +85°C ensures reliability and performance in extreme conditions, making it a suitable choice for industrial and automotive applications as well.

Overall, the PCA9539PWG4 from Texas Instruments offers a compact, high-performance solution for I/O expansion needs in a variety of electronic systems, providing designers with a flexible and power-efficient option.

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Microchip Technology
Lowest to $2.9105
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
Microchip Technology
Lowest to $1.1320

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4379 $50.3265
75+ $1.3469 $101.0175
120+ $1.3014 $156.1680
170+ $1.2104 $205.7680
215+ $1.1649 $250.4535
270+ $1.1194 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,270 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess