EN
  • EN
  • DE

PCI1510

Part No PCI1510
Manufacturer Texas Instruments
Description PC CARD CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236291-PCI1510
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI1510 CAD Model

Description

Texas Instruments PCI1510 PC CardBus Controller

The PCI1510 from Texas Instruments is a high-performance PC CardBus controller designed to interface a single slot for 32-bit CardBus and 16-bit PC Cards to the PCI bus. It is optimized for mobile computing applications, providing a bridge between the PCI bus and PC Card sockets, thus enabling connectivity with various types of peripheral devices.

This controller is built with the mobile market in mind, featuring low power consumption and several power management options. It supports the use of 3.3V and 5V PC Cards, ensuring compatibility with a wide range of card types, including memory cards, network cards, and modems. The PCI1510 is compatible with the PC Card Standard, ensuring reliable operation and interoperability with a variety of PC Card devices.

The PCI1510 includes features such as ZV (Zoomed Video) support, which allows for the direct transfer of video data from a PC Card to the system memory without burdening the CPU. This feature is particularly useful for multimedia applications that demand high-quality video playback and streaming.

Additionally, the PCI1510 incorporates advanced features like CardBus power management and hot-swapping capability, which allows users to exchange cards without needing to power down the system. This makes it an ideal solution for dynamic computing environments where flexibility and uptime are critical.

Texas Instruments ensures that the PCI1510 is designed for easy integration into notebook and mobile computing platforms. It is offered in a 208-Pin PQFP (Plastic Quad Flat Pack) package, providing a compact footprint for space-constrained applications.

In summary, the Texas Instruments PCI1510 PC CardBus Controller is a versatile, power-efficient solution that brings expandability and enhanced functionality to the mobile computing sector. Its support for a wide range of PC Cards and advanced features make it a smart choice for system designers looking to enhance the connectivity and performance of their mobile computing devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8025 $58.8150
13+ $8.0431 $104.5603
20+ $7.7918 $155.8360
27+ $7.5404 $203.5908
35+ $7.2891 $255.1185
46+ $6.5350 $300.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess