EN
  • EN
  • DE

PCI1620

Part No PCI1620
Manufacturer Texas Instruments
Description DUAL-SOCKET PL CARD AND UITRAMEDIA CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236293-PCI1620
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI1620 CAD Model

Description

Product Overview: Texas Instruments PCI1620

The Texas Instruments PCI1620 is a cutting-edge PC Card controller designed to provide a seamless interface for connecting multiple PC Cards to a host system. This high-performance device is a perfect solution for notebook and mobile computing applications where expandability and flexibility are essential.

Key Features:

  • Multi-Card Support: The PCI1620 is capable of supporting up to four independent card sockets, which is ideal for users who need to access multiple card types simultaneously.
  • Advanced PCI Interface: Equipped with a 32-bit PCI bus interface, this controller ensures fast data transfer rates and is compliant with PCI Local Bus Specification Revision 2.2.
  • Compatibility: It supports a wide range of PC Card standards, including CardBus and 16-bit PCMCIA cards, making it highly versatile for various applications.
  • Integrated Power Management: The PCI1620 includes sophisticated power management features that conform to the ACPI (Advanced Configuration and Power Interface) standard, helping to reduce overall power consumption.
  • ZV Port Support: The device also supports Zoomed Video (ZV) Port, which allows for the direct transfer of video data to the graphics controller, bypassing system memory and CPU to save resources.

Technical Specifications:

  • Bus Interface: 32-bit PCI
  • Voltage: Supports 3.3V and 5V operation
  • Operating Temperature: 0°C to 70°C
  • Package: 208-Pin PQFP (Plastic Quad Flat Pack)

Applications:

The PCI1620 is ideally suited for a variety of applications, particularly in mobile and embedded systems. It is an excellent choice for laptop expansion slots, docking stations, and embedded systems requiring PC Card functionality. Its robust design and compatibility make it a preferred choice for developers looking to add PC Card capabilities to their products.

Manufacturer Support:

Texas Instruments provides comprehensive technical support for the PCI1620, including detailed datasheets, application notes, and design resources to assist developers in integrating the controller into their designs. With TI's reputation for quality and reliability, the PCI1620 stands out as a superior PC Card interface solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess