EN
  • EN
  • DE

PCI2040

Part No PCI2040
Manufacturer Texas Instruments
Description PCI2040 PCI-DSP Bridge controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236294-PCI2040
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI2040 CAD Model

Description

The PCI2040 is a high-performance integrated circuit from Texas Instruments designed to bridge the gap between Peripheral Component Interconnect (PCI) buses and digital signal processors (DSPs), offering a seamless interface for embedded systems. This versatile chip is particularly well-suited for applications requiring high data throughput and real-time processing, such as imaging, telecommunications, and industrial control systems.

Key Features

  • PCI Bus Compatibility: The PCI2040 is compliant with the PCI Local Bus Specification, Revision 2.2, ensuring compatibility with a wide range of PCI-based systems.
  • High Throughput: With support for 32-bit data transfers at 33 MHz, the device is capable of achieving a peak bandwidth of 132 MB/s, making it ideal for data-intensive applications.
  • Flexible DSP Interface: The chip offers a glueless connection to a variety of DSPs, including Texas Instruments' C6000 series, simplifying system design and reducing time to market.
  • Multiple DMA Channels: Four independent direct memory access (DMA) channels enhance data movement efficiency between the PCI bus and the DSP.
  • Bus Mastering: The PCI2040 can act as a bus master on the PCI bus, allowing it to initiate data transfers and offload CPU tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the device helps to minimize the overall power consumption of the system.

Applications

The PCI2040 is suitable for a broad range of applications, including but not limited to:

  • Medical imaging systems
  • Industrial automation and control
  • Telecommunications infrastructure
  • High-speed data acquisition
  • Test and measurement equipment

Support and Resources

Texas Instruments provides extensive support for the PCI2040, including technical documentation, application notes, and software tools to facilitate development. Designers can access these resources on the Texas Instruments website to expedite the integration of the PCI2040 into their projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3388 $72.6776
4+ $29.8165 $119.2660
6+ $28.8847 $173.3082
8+ $27.9530 $223.6240
10+ $27.0212 $270.2120
13+ $24.2259 $314.9367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess