EN
  • EN
  • DE

PCI7411

Part No PCI7411
Manufacturer Texas Instruments
Description DUAL SINGLE SOCKET CARDBUS AND ILTRAMEDIA CONTROLLER WITH INTEGRATED 1304-A - CONTROLLER WITH DEDICATED FLASH MEDIA SOCKET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236306-PCI7411
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI7411 CAD Model

Description

The PCI7411 from Texas Instruments is a highly integrated and efficient solution designed for the modern computing and embedded systems. This versatile chip offers a dual-slot PC Card controller, integrated with a USB 2.0 host controller and an IEEE 1394 (FireWire) controller, providing a comprehensive range of interfaces for data transfer and peripheral connectivity.

Key Features

  • Multi-Function Integration: The PCI7411 integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • PC Card Controller: The device supports two independent card slots for Type I, Type II, or Type III PC Cards, including support for 16-bit PCMCIA and 32-bit CardBus cards, making it ideal for expanding the capabilities of embedded systems.
  • USB 2.0 Interface: With an integrated USB 2.0 host controller, the PCI7411 offers high-speed connectivity with a data transfer rate of up to 480 Mbps, suitable for connecting a wide range of peripherals.
  • IEEE 1394 Controller: The onboard IEEE 1394 controller provides two 400 Mbps FireWire ports for high-speed multimedia and storage devices, ensuring fast and reliable data transfer.
  • Advanced Power Management: The chip features sophisticated power management capabilities that comply with the PCI Power Management Interface Specification, helping to reduce power consumption and extend battery life in portable applications.

Applications

The PCI7411 is ideal for a variety of applications, including notebook computers, docking stations, desktop PCs, and embedded systems that require a combination of PC Card, USB, and IEEE 1394 connectivity. Its ability to support hot-swapping and plug-and-play operations makes it user-friendly and convenient for dynamic computing environments.

Technical Specifications

  • PCI Bus Interface: 32-bit, 33 MHz
  • Compliant with PCI Local Bus Specification, Revision 2.2
  • Support for high-performance bus mastering
  • Dual independent card sockets for PCMCIA and CardBus
  • USB 2.0 host controller with support for up to 6 UHCI/OHCI/EHCI compliant ports
  • Two IEEE 1394 ports with 100/200/400 Mbps transfer rates

Overall, the PCI7411 from Texas Instruments is a robust and reliable solution that offers a unique combination of features for enhancing connectivity and performance in a range of computing and embedded system applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess