EN
  • EN
  • DE

PCM1602APT

Part No PCM1602APT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type DAC, Audio
Number of Channels 6
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2S
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number PCM1602
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930136-PCM1602APT
Ultra Librarian 3D Model Ultra Librarian PCM1602APT CAD Model

Description

The PCM1602APT is a high-performance, single-chip digital-to-analog converter (DAC) from Texas Instruments, designed with precision audio applications in mind. This advanced audio DAC offers exceptional sound quality and is ideal for professional audio equipment, high-fidelity home audio systems, and digital audio workstations.

Key Features

  • High-Resolution Audio: The PCM1602APT supports 24-bit resolution and a sampling rate up to 96kHz, ensuring high-fidelity audio playback that captures every nuance of the original recording.
  • Dynamic Range: With a dynamic range of 106dB, this DAC maintains a low noise floor while preserving the integrity of the audio signal, resulting in clear and detailed sound reproduction.
  • Signal-to-Noise Ratio (SNR): Boasting an impressive SNR of 106dB, the PCM1602APT minimizes background noise, allowing listeners to enjoy the purest audio experience.
  • Low Total Harmonic Distortion + Noise (THD+N): The device has a THD+N of -93dB, which ensures that the audio output is free from unwanted distortion and artifacts, providing a clean and accurate sound.
  • Flexible Interface: The PCM1602APT features a flexible serial audio interface that is compatible with a variety of audio data formats, making it easily integrable with a wide range of audio processing equipment.
  • System Integration: This DAC integrates easily into audio systems, thanks to its small 28-SSOP (Shrink Small Outline Package) footprint, which is ideal for space-constrained applications.

Applications

The PCM1602APT is suited for multiple audio applications, including:

  • Professional Audio Equipment
  • High-fidelity Home Audio Systems
  • Digital Mixing Consoles
  • Digital Audio Effects Processors
  • AV Receivers

Conclusion

The Texas Instruments PCM1602APT stands out as a superior choice for audio professionals and audiophiles seeking high-quality DAC performance. Its combination of high-resolution audio, exceptional dynamic range, and low distortion levels make it a key component for any serious audio application. Whether used in studio equipment or high-end consumer audio products, the PCM1602APT delivers the clarity and detail that audio enthusiasts demand.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess