EN
  • EN
  • DE

PCM1691DCA

Part No PCM1691DCA
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 48HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DAC, Audio 24 b 192k DSP, I²S 48-HTSSOP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 48-HTSSOP
Family Name PCM169
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -PCM1691DCAG4, -PCM1691DCAG4-NDR, PCM1691DCAG4, -296-23897-5-NDR, 296-23897-5, -296-23897-5-ND, 296-23897-5-NDR, -PCM1691DCA-NDR, PCM1691DCAG4-ND
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888771-PCM1691DCA
Ultra Librarian 3D Model Ultra Librarian PCM1691DCA CAD Model

Description

The PCM1691DCA from Texas Instruments is a state-of-the-art audio digital-to-analog converter (DAC) designed to deliver high-fidelity audio performance for a wide range of consumer and professional audio applications. This advanced DAC features a 24-bit resolution, ensuring that it can accurately reproduce audio with a high level of detail and clarity.

Key Features

  • High-Performance 24-Bit Resolution: With its 24-bit architecture, the PCM1691DCA is capable of converting high-resolution digital audio into analog signals with exceptional accuracy, providing a rich and immersive listening experience.
  • Dynamic Range and Signal-to-Noise Ratio: The device boasts an impressive dynamic range and a high signal-to-noise ratio, minimizing noise and distortion to produce clear, precise audio.
  • Sampling Rate Flexibility: It supports a wide range of sampling rates from 8 kHz to 192 kHz, making it versatile for various audio formats and quality requirements.
  • Multiple Output Options: The PCM1691DCA provides a variety of output options, including differential voltage outputs, allowing for flexible integration into audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC consumes minimal power, making it ideal for portable and battery-powered devices.
  • Advanced Digital Filtering: Equipped with advanced digital filtering options, the PCM1691DCA enhances audio quality by reducing aliasing and other artifacts.

Applications

The PCM1691DCA is well-suited for a range of applications that demand high-quality audio reproduction. These include:

  • High-end audio receivers
  • Professional audio workstations
  • Digital mixing consoles
  • DVD and Blu-ray players
  • Car audio systems
  • Home theater systems

Technical Specifications

Parameter Value
Resolution 24-Bit
Dynamic Range 123 dB
Signal-to-Noise Ratio 120 dB
Sampling Rate 8 kHz to 192 kHz
Supply Voltage 5V Analog, 3.3V Digital

The PCM1691DCA is an excellent choice for audio enthusiasts and professionals who require the best in digital-to-analog conversion technology. With its robust feature set and superior audio quality, it stands out as a top-tier component in the world of high-definition audio.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.2937 $51.2937
3+ $42.0872 $126.2616
4+ $40.7720 $163.0880
6+ $39.4567 $236.7402
7+ $38.1415 $266.9905
9+ $34.1958 $307.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess