EN
  • EN
  • DE

MAX2402EAP

Part No MAX2402EAP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702645-MAX2402EAP
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2402EAP CAD Model

Description

The MAX2402EAP from Maxim Integrated is a high-performance, low-power, RF transceiver designed to meet the demanding requirements of wireless communication systems. This versatile chip operates in the 2.4GHz ISM band, making it an ideal choice for a wide range of applications, including industrial control, consumer electronics, and wireless sensor networks.

Key Features

  • Frequency Range: The device supports the 2.4GHz to 2.5GHz ISM band, providing flexibility for various wireless applications.
  • Integrated Fractional-N PLL: Ensures precise frequency generation for reliable communication.
  • Low Power Consumption: Designed for battery-powered devices, the MAX2402EAP offers a power-saving mode to extend battery life.
  • High Data Rate: Capable of supporting data rates up to 1Mbps, making it suitable for applications that require high-speed data transmission.
  • Small Form Factor: The device comes in a compact 20-pin SSOP package, allowing for easy integration into space-constrained designs.

Applications

  • Wireless Local Loop (WLL)
  • Wireless Personal Area Networks (WPAN)
  • Home Automation
  • Telemetry and Remote Control
  • Wireless Speakers and Headphones

Performance and Quality

The MAX2402EAP is designed with Maxim Integrated's commitment to quality and performance. It features advanced circuitry that minimizes power consumption while maximizing range and data integrity. The device's robust construction ensures reliable operation even in harsh environments, making it a trustworthy choice for mission-critical applications.

Design Support

Maxim Integrated provides comprehensive design support for the MAX2402EAP, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly integrate the chip into their products and bring them to market faster.

With its combination of high performance, low power consumption, and support for multiple applications, the MAX2402EAP from Maxim Integrated stands out as an exceptional solution for wireless communication needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4022 $64.0220
22+ $5.2529 $115.5638
35+ $5.0889 $178.1115
47+ $4.9249 $231.4703
61+ $4.7609 $290.4149
82+ $4.2689 $350.0498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess