EN
  • EN
  • DE

PCM1704U

Part No PCM1704U
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Sign-Magnitude 24-bit 20-Pin SOP / IC 24-BIT AUDIO DAC 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 96k
Data Interface Serial
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 139185-PCM1704U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCM1704
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Japan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCM1704U CAD Model

Description

The PCM1704U is an advanced digital-to-analog converter (DAC) product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors and a variety of other semiconductor solutions.

  • Type: 24-bit, 96kHz sampling, 8x oversampling digital filter DAC.
  • Configuration: Monolithic integrated circuit.
  • Components: High-performance multi-bit delta-sigma modulator and a digital interpolation filter.
  • Dynamic Range: 120dB.
  • Total Harmonic Distortion plus Noise (THD+N): -100dB.
  • Voltage Range: ±5V for analog and +3.3V to +5V for digital.
  • Packaging: 20-pin SSOP (Shrink Small Outline Package).
  • Compliance: RoHS compliant.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess