EN
  • EN
  • DE

PCM1725D

Part No PCM1725D
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 16BIT 96K 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series SoundPlus™
Package Tube
Product Status Active
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 16 b
Sampling Rate (Per Second) 96k
Data Interface I2S
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PCM1725
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653683-PCM1725D
Ultra Librarian 3D Model Ultra Librarian PCM1725D CAD Model

Description

The PCM1725D from Texas Instruments is a highly integrated digital-to-analog converter (DAC) designed for audio applications. This precision audio DAC is a key component in delivering high-quality sound in various digital audio systems such as CD players, DVD players, and digital audio receivers.

Key Features

  • Resolution: The PCM1725D offers a 16-bit resolution, providing a high level of detail and accuracy in audio reproduction.
  • Sampling Rate: It supports a wide range of sampling rates, from 8 kHz to 48 kHz, making it versatile for different audio formats and quality levels.
  • System Interface: The device is equipped with a simple serial input interface that facilitates easy connection to digital audio sources and processors.
  • Voltage Supply: It operates on a single 5V power supply, which is convenient for many audio system designs.
  • Low Power Consumption: With its low power design, the PCM1725D is ideal for use in power-sensitive applications.
  • Package: The DAC is available in a compact 14-pin SOIC package, allowing for efficient use of board space in system designs.

Performance and Quality

The PCM1725D is engineered to deliver high-fidelity audio output. Its advanced design minimizes distortion and noise, ensuring a clear and natural sound. The device boasts a high signal-to-noise ratio (SNR), which is essential for producing crisp and detailed audio. Additionally, the DAC's linearity and low total harmonic distortion (THD) contribute to its superior sound quality.

Applications

With its robust feature set, the PCM1725D is suitable for a multitude of applications. It is an excellent choice for consumer electronics where sound quality is paramount, as well as for professional audio equipment. Its reliability and performance also make it a preferred option for automotive audio systems, where durability and consistent operation are critical.

Conclusion

Overall, the PCM1725D from Texas Instruments represents a blend of performance, integration, and efficiency. Its ability to deliver high-quality audio in a compact and power-efficient package makes it a valuable component for any audio system designer looking to enhance the end-user's listening experience.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess