The PCM1774 from Texas Instruments is a highly versatile audio digital-to-analog converter designed for audiophile-grade sound systems and high-fidelity audio applications. This sophisticated DAC is engineered to deliver exceptional sound quality through its advanced signal processing and output capabilities.
Key Features:
- High-Resolution Audio: The PCM1774 supports high-resolution audio formats, ensuring that you can experience the full depth and detail of your music.
- Superior Signal-to-Noise Ratio (SNR): With an impressive SNR, this DAC minimizes noise, allowing for clearer sound reproduction.
- Low Power Consumption: Designed for efficiency, the PCM1774 operates with low power consumption, making it ideal for portable audio devices and battery-powered applications.
- Flexible Sampling Rates: It accommodates a range of sampling rates, providing versatility in handling various audio sources.
- Integrated Headphone Amplifier: The built-in headphone amplifier enables direct connection to headphones, simplifying the audio output setup.
Applications:
The PCM1774 is suitable for a wide array of audio applications, including:
- High-end audio systems
- Home theater systems
- Professional audio workstations
- Portable audio devices
Technical Specifications:
| Parameter |
Value |
| Resolution |
24-Bit |
| Dynamic Range |
106 dB |
| THD+N |
-93 dB |
| Supply Voltage |
2.7 V to 5.5 V |
With its high-fidelity output, low distortion, and versatile application range, the PCM1774 from Texas Instruments represents a top-tier choice for any audio enthusiast or professional seeking to enhance their auditory experience. Whether integrated into home audio systems or professional studio equipment, the PCM1774 stands out as a high-quality DAC capable of meeting the demands of the most discerning ears.