The CD54HC86F3A from Texas Instruments is a high-speed CMOS logic Quad 2-Input Exclusive-OR Gate, designed to operate over a broad voltage range of 2V to 6V and is compatible with the requirements of the CD54HCT86. This integrated circuit provides the system designer with a means for direct implementation of the Exclusive-OR function, which is a fundamental building block for a variety of digital applications.
Key Features:
- Logic Type: Quad 2-Input Exclusive-OR Gate
- Package: The device is housed in a 14-pin ceramic flat package, providing robustness and reliability.
- Voltage Range: Operates from 2V to 6V, ensuring compatibility with a variety of logic families and allowing for flexible design options.
- Speed: High-speed performance, which is typical of CMOS devices, ensures minimal propagation delays.
- Current: Low input current of 1µA max, making it suitable for battery-powered and energy-efficient applications.
- Temperature Range: Capable of operating in a broad temperature range, making it versatile for industrial applications.
Applications:
The CD54HC86F3A is ideal for applications that require logic-level conversions, data processing, signal gating, and many other functions where the Exclusive-OR operation is necessary. It is commonly used in:
- Binary arithmetic applications
- Parity generators and checkers
- Control circuitry
- Logic function generators
Quality and Reliability:
Texas Instruments is committed to providing high-quality and reliable products. The CD54HC86F3A is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial electronic devices. With Texas Instruments' reputation for excellence, you can design with confidence knowing that your product is powered by one of the leaders in the semiconductor industry.